ASUS logo

ASUS Vivobook Pro 16X OLED N7600PC-L2029T komputer buku Intel® Core™ i7 i7-11370H 40,6 cm (16") WQUXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Kelabu

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45491
Info modified on:
22 Jan 2025, 06:10:15
Short summary description ASUS Vivobook Pro 16X OLED N7600PC-L2029T komputer buku Intel® Core™ i7 i7-11370H 40,6 cm (16") WQUXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Kelabu:

ASUS Vivobook Pro 16X OLED N7600PC-L2029T, Intel® Core™ i7, 40,6 cm (16"), 3840 x 2400 piksel, 16 GB, 1 TB, Windows 10 Home

Long summary description ASUS Vivobook Pro 16X OLED N7600PC-L2029T komputer buku Intel® Core™ i7 i7-11370H 40,6 cm (16") WQUXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Kelabu:

ASUS Vivobook Pro 16X OLED N7600PC-L2029T. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i7, Model pemproses: i7-11370H. Pepenjuru paparan: 40,6 cm (16"), Jenis HD: WQUXGA, Resolusi paparan: 3840 x 2400 piksel. Memori dalaman: 16 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 1 TB, Media simpanan: SSD. Model penyesuai grafik papan ibu: Intel Iris Xe Graphics, Model penyesuai grafik penuh: NVIDIA GeForce RTX 3050. Sistem operasi yang dipasang: Windows 10 Home. Product color: Kelabu

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.