ASUS logo

ASUS N750JK-T4211H komputer buku Intel® Core™ i7 i7-4700HQ 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Kelabu, Keluli tahan karat

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22514
Info modified on:
27 Jan 2025, 08:46:58
Short summary description ASUS N750JK-T4211H komputer buku Intel® Core™ i7 i7-4700HQ 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Kelabu, Keluli tahan karat:

ASUS N750JK-T4211H, Intel® Core™ i7, 2,4 GHz, 43,9 cm (17.3"), 1920 x 1080 piksel, 8 GB, 1 TB

Long summary description ASUS N750JK-T4211H komputer buku Intel® Core™ i7 i7-4700HQ 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Kelabu, Keluli tahan karat:

ASUS N750JK-T4211H. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i7, Model pemproses: i7-4700HQ, Frekuensi pemproses: 2,4 GHz. Pepenjuru paparan: 43,9 cm (17.3"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel. Memori dalaman: 8 GB, Jenis memori dalaman: DDR3L-SDRAM. Kapasiti keseluruhan storan: 1 TB, Media simpanan: HDD, Jenis pemacu gentian kaca: Super Multi DVD. Sistem operasi yang dipasang: Windows 8.1. Product color: Kelabu, Keluli tahan karat

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.