ASUS logo

ASUS N56VZ-S4356H komputer buku Intel® Core™ i7 i7-3630QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Windows 8 Hitam, Keluli tahan karat

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33103
Info modified on:
23 Jan 2025, 18:07:02
Short summary description ASUS N56VZ-S4356H komputer buku Intel® Core™ i7 i7-3630QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Windows 8 Hitam, Keluli tahan karat:

ASUS N56VZ-S4356H, Intel® Core™ i7, 2,4 GHz, 39,6 cm (15.6"), 1920 x 1080 piksel, 8 GB, 1 TB

Long summary description ASUS N56VZ-S4356H komputer buku Intel® Core™ i7 i7-3630QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Windows 8 Hitam, Keluli tahan karat:

ASUS N56VZ-S4356H. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i7, Model pemproses: i7-3630QM, Frekuensi pemproses: 2,4 GHz. Pepenjuru paparan: 39,6 cm (15.6"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel. Memori dalaman: 8 GB, Jenis memori dalaman: DDR3-SDRAM. Kapasiti keseluruhan storan: 1 TB, Media simpanan: HDD, Jenis pemacu gentian kaca: Blu-Ray DVD Combo. Sistem operasi yang dipasang: Windows 8. Product color: Hitam, Keluli tahan karat

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.