ASUS logo

ASUS ZenPad C 7.0 Z170CG-1B030A 3G Intel Atom® 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Putih

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49544
Info modified on:
25 Jul 2023, 10:14:30
Short summary description ASUS ZenPad C 7.0 Z170CG-1B030A 3G Intel Atom® 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Putih:

ASUS ZenPad C 7.0 Z170CG-1B030A, 17,8 cm (7"), 1024 x 600 piksel, 16 GB, 1 GB, Android, Putih

Long summary description ASUS ZenPad C 7.0 Z170CG-1B030A 3G Intel Atom® 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Putih:

ASUS ZenPad C 7.0 Z170CG-1B030A. Pepenjuru paparan: 17,8 cm (7"), Resolusi paparan: 1024 x 600 piksel. Internal storage capacity: 16 GB. Frekuensi pemproses: 1,1 GHz, Keluarga pemproses: Intel Atom®, Model pemproses: x3-C3230RK. Memori dalaman: 1 GB. Rear camera resolution (numeric): 2 MP, Front camera resolution (numeric): 0,3 MP. Piawaian Wi-Fi teratas: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Pembaca kad bersepadu. Berat: 265 g. Sistem operasi yang dipasang: Android. Product color: Putih

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.