ASUS logo

ASUS Vivobook S 14 Flip TN3402YA-LZ045W AMD Ryzen™ 5 7530U Hibrid (2 dalam 1) 35,6 cm (14") Skrin sentuh WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Perak

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14268
Info modified on:
01 Feb 2025, 04:33:11
Short summary description ASUS Vivobook S 14 Flip TN3402YA-LZ045W AMD Ryzen™ 5 7530U Hibrid (2 dalam 1) 35,6 cm (14") Skrin sentuh WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Perak:

ASUS Vivobook S 14 Flip TN3402YA-LZ045W, AMD Ryzen™ 5, 2 GHz, 35,6 cm (14"), 1920 x 1200 piksel, 16 GB, 512 GB

Long summary description ASUS Vivobook S 14 Flip TN3402YA-LZ045W AMD Ryzen™ 5 7530U Hibrid (2 dalam 1) 35,6 cm (14") Skrin sentuh WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Perak:

ASUS Vivobook S 14 Flip TN3402YA-LZ045W. Jenis produk: Hibrid (2 dalam 1), Faktor bentuk: Boleh tukar (Melipat). Keluarga pemproses: AMD Ryzen™ 5, Model pemproses: 7530U, Frekuensi pemproses: 2 GHz. Pepenjuru paparan: 35,6 cm (14"), Jenis HD: WUXGA, Resolusi paparan: 1920 x 1200 piksel, Skrin sentuh. Memori dalaman: 16 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 512 GB, Media simpanan: SSD. Sistem operasi yang dipasang: Windows 11 Home. Product color: Perak

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.