ASUS logo

ASUS Vivobook X540UP-GO158T Intel® Core™ i5 i5-8250U Komputer buku 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M420 Wi-Fi 4 (802.11n) Windows 10 Home Perak

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11957
Info modified on:
27 Jan 2025, 08:10:16
Short summary description ASUS Vivobook X540UP-GO158T Intel® Core™ i5 i5-8250U Komputer buku 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M420 Wi-Fi 4 (802.11n) Windows 10 Home Perak:

ASUS Vivobook X540UP-GO158T, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 piksel, 8 GB, 1 TB

Long summary description ASUS Vivobook X540UP-GO158T Intel® Core™ i5 i5-8250U Komputer buku 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M420 Wi-Fi 4 (802.11n) Windows 10 Home Perak:

ASUS Vivobook X540UP-GO158T. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i5, Model pemproses: i5-8250U, Frekuensi pemproses: 1,6 GHz. Pepenjuru paparan: 39,6 cm (15.6"), Jenis HD: HD, Resolusi paparan: 1366 x 768 piksel. Memori dalaman: 8 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 1 TB, Media simpanan: HDD. Model penyesuai grafik papan ibu: Intel® UHD Graphics 620. Sistem operasi yang dipasang: Windows 10 Home. Product color: Perak

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.