ASUS logo

ASUS N551VW-CN003T Intel® Core™ i7 i7-6700HQ Komputer buku 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Kelabu, Keluli tahan karat

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37442
Info modified on:
23 Jan 2025, 19:24:36
Short summary description ASUS N551VW-CN003T Intel® Core™ i7 i7-6700HQ Komputer buku 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Kelabu, Keluli tahan karat:

ASUS N551VW-CN003T, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 piksel, 16 GB, 1 TB

Long summary description ASUS N551VW-CN003T Intel® Core™ i7 i7-6700HQ Komputer buku 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Kelabu, Keluli tahan karat:

ASUS N551VW-CN003T. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i7, Model pemproses: i7-6700HQ, Frekuensi pemproses: 2,6 GHz. Pepenjuru paparan: 39,6 cm (15.6"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel. Memori dalaman: 16 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 1 TB, Media simpanan: HDD, Jenis pemacu gentian kaca: Super Multi DVD. Sistem operasi yang dipasang: Windows 10 Home. Product color: Kelabu, Keluli tahan karat

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.