ASUS logo

ASUS ROG GL752VW-T4260T Intel® Core™ i5 i5-6300HQ Komputer buku 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Hitam

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48901
Info modified on:
22 Jan 2025, 05:25:06
Short summary description ASUS ROG GL752VW-T4260T Intel® Core™ i5 i5-6300HQ Komputer buku 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Hitam:

ASUS ROG GL752VW-T4260T, Intel® Core™ i5, 2,3 GHz, 43,9 cm (17.3"), 1920 x 1080 piksel, 8 GB, 1,13 TB

Long summary description ASUS ROG GL752VW-T4260T Intel® Core™ i5 i5-6300HQ Komputer buku 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Hitam:

ASUS ROG GL752VW-T4260T. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i5, Model pemproses: i5-6300HQ, Frekuensi pemproses: 2,3 GHz. Pepenjuru paparan: 43,9 cm (17.3"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel. Memori dalaman: 8 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 1,13 TB, Media simpanan: HDD+SSD, Jenis pemacu gentian kaca: Super Multi DVD. Sistem operasi yang dipasang: Windows 10 Home. Product color: Hitam

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.