ASUS logo

ASUS F302LA-FN081H Intel® Core™ i3 i3-5010U Komputer buku 33,8 cm (13.3") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 8.1 Hitam, Perak

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91068
Info modified on:
23 Jan 2025, 19:00:45
Short summary description ASUS F302LA-FN081H Intel® Core™ i3 i3-5010U Komputer buku 33,8 cm (13.3") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 8.1 Hitam, Perak:

ASUS F302LA-FN081H, Intel® Core™ i3, 2,1 GHz, 33,8 cm (13.3"), 1366 x 768 piksel, 4 GB, 500 GB

Long summary description ASUS F302LA-FN081H Intel® Core™ i3 i3-5010U Komputer buku 33,8 cm (13.3") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 8.1 Hitam, Perak:

ASUS F302LA-FN081H. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i3, Model pemproses: i3-5010U, Frekuensi pemproses: 2,1 GHz. Pepenjuru paparan: 33,8 cm (13.3"), Jenis HD: HD, Resolusi paparan: 1366 x 768 piksel. Memori dalaman: 4 GB, Jenis memori dalaman: DDR3-SDRAM. Kapasiti keseluruhan storan: 500 GB, Media simpanan: HDD. Model penyesuai grafik papan ibu: Intel® HD Graphics 5500. Sistem operasi yang dipasang: Windows 8.1. Product color: Hitam, Perak

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.