ASUS logo

ASUS Zenbook UX303LN-R4141H Intel® Core™ i7 i7-4510U Komputer buku 33,8 cm (13.3") Skrin sentuh Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GT 840M Windows 8.1 Coklat, Keluli tahan karat

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30717
Info modified on:
24 Jan 2025, 20:25:16
Short summary description ASUS Zenbook UX303LN-R4141H Intel® Core™ i7 i7-4510U Komputer buku 33,8 cm (13.3") Skrin sentuh Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GT 840M Windows 8.1 Coklat, Keluli tahan karat:

ASUS Zenbook UX303LN-R4141H, Intel® Core™ i7, 2 GHz, 33,8 cm (13.3"), 1920 x 1080 piksel, 8 GB, 256 GB

Long summary description ASUS Zenbook UX303LN-R4141H Intel® Core™ i7 i7-4510U Komputer buku 33,8 cm (13.3") Skrin sentuh Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GT 840M Windows 8.1 Coklat, Keluli tahan karat:

ASUS Zenbook UX303LN-R4141H. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i7, Model pemproses: i7-4510U, Frekuensi pemproses: 2 GHz. Pepenjuru paparan: 33,8 cm (13.3"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel, Skrin sentuh. Memori dalaman: 8 GB, Jenis memori dalaman: DDR3L-SDRAM. Kapasiti keseluruhan storan: 256 GB, Media simpanan: SSD. Sistem operasi yang dipasang: Windows 8.1. Product color: Coklat, Keluli tahan karat

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.