ASUS logo

ASUS Vivobook S300CA-C1059H Intel® Core™ i3 i3-2365M Komputer buku 33,8 cm (13.3") Skrin sentuh HD 4 GB 500 GB HDD Windows 8 Hitam, Kelabu

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28137
Info modified on:
14 Mar 2024, 18:36:29
Short summary description ASUS Vivobook S300CA-C1059H Intel® Core™ i3 i3-2365M Komputer buku 33,8 cm (13.3") Skrin sentuh HD 4 GB 500 GB HDD Windows 8 Hitam, Kelabu:

ASUS Vivobook S300CA-C1059H, Intel® Core™ i3, 1,4 GHz, 33,8 cm (13.3"), 1366 x 768 piksel, 4 GB, 500 GB

Long summary description ASUS Vivobook S300CA-C1059H Intel® Core™ i3 i3-2365M Komputer buku 33,8 cm (13.3") Skrin sentuh HD 4 GB 500 GB HDD Windows 8 Hitam, Kelabu:

ASUS Vivobook S300CA-C1059H. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i3, Model pemproses: i3-2365M, Frekuensi pemproses: 1,4 GHz. Pepenjuru paparan: 33,8 cm (13.3"), Jenis HD: HD, Resolusi paparan: 1366 x 768 piksel, Skrin sentuh. Memori dalaman: 4 GB. Kapasiti keseluruhan storan: 500 GB, Media simpanan: HDD. Sistem operasi yang dipasang: Windows 8. Product color: Hitam, Kelabu. Berat: 1,76 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.