ASUS logo

ASUS PB60-B5767ZD Intel® Core™ i5 i5-9400T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC PC mini Hitam

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43031
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS PB60-B5767ZD Intel® Core™ i5 i5-9400T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC PC mini Hitam:

ASUS PB60-B5767ZD, 1,8 GHz, Intel® Core™ i5, i5-9400T, 8 GB, 128 GB, Windows 10 Pro

Long summary description ASUS PB60-B5767ZD Intel® Core™ i5 i5-9400T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC PC mini Hitam:

ASUS PB60-B5767ZD. Frekuensi pemproses: 1,8 GHz, Keluarga pemproses: Intel® Core™ i5, Model pemproses: i5-9400T. Memori dalaman: 8 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 128 GB, Media simpanan: SSD. Model penyesuai grafik papan ibu: Intel® UHD Graphics 630. Sistem operasi yang dipasang: Windows 10 Pro, Seni bina sistem operasi: 64-bit. Bekalan Kuasa: 90 W. Jenis casis: Mini PC. Jenis produk: PC mini. Berat: 1,19 kg. Product color: Hitam

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.