ASUS logo

ASUS Eee PC 1215P-BLK021M Intel Atom® N550 Komputer buku 30,7 cm (12.1") 2 GB DDR3-SDRAM 250 GB Windows 7 Home Premium Hitam

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54754
Info modified on:
28 Jan 2025, 10:11:33
Short summary description ASUS Eee PC 1215P-BLK021M Intel Atom® N550 Komputer buku 30,7 cm (12.1") 2 GB DDR3-SDRAM 250 GB Windows 7 Home Premium Hitam:

ASUS Eee PC 1215P-BLK021M, Intel Atom®, 1,5 GHz, 30,7 cm (12.1"), 1366 x 768 piksel, 2 GB, 250 GB

Long summary description ASUS Eee PC 1215P-BLK021M Intel Atom® N550 Komputer buku 30,7 cm (12.1") 2 GB DDR3-SDRAM 250 GB Windows 7 Home Premium Hitam:

ASUS Eee PC 1215P-BLK021M. Jenis produk: Komputer buku. Keluarga pemproses: Intel Atom®, Model pemproses: N550, Frekuensi pemproses: 1,5 GHz. Pepenjuru paparan: 30,7 cm (12.1"), Resolusi paparan: 1366 x 768 piksel. Memori dalaman: 2 GB, Jenis memori dalaman: DDR3-SDRAM. Kapasiti keseluruhan storan: 250 GB. Sistem operasi yang dipasang: Windows 7 Home Premium. Product color: Hitam. Berat: 1,45 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.