Acer logo

Acer TravelMate TM5744-384G50Mnkk Intel® Core™ i3 i3-380M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73470
Info modified on:
25 Jan 2025, 22:53:30
Short summary description Acer TravelMate TM5744-384G50Mnkk Intel® Core™ i3 i3-380M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional:

Acer TravelMate TM5744-384G50Mnkk, Intel® Core™ i3, 2,53 GHz, 39,6 cm (15.6"), 4 GB, 500 GB, Windows 7 Professional

Long summary description Acer TravelMate TM5744-384G50Mnkk Intel® Core™ i3 i3-380M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional:

Acer TravelMate TM5744-384G50Mnkk. Keluarga pemproses: Intel® Core™ i3, Model pemproses: i3-380M, Frekuensi pemproses: 2,53 GHz. Pepenjuru paparan: 39,6 cm (15.6"). Memori dalaman: 4 GB, Jenis memori dalaman: DDR3-SDRAM. Kapasiti keseluruhan storan: 500 GB, Media simpanan: HDD, Jenis pemacu gentian kaca: DVD±RW. Model penyesuai grafik papan ibu: Intel® HD Graphics. Sistem operasi yang dipasang: Windows 7 Professional. Berat: 2,5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.