Acer logo

Acer Aspire One Cloudbook AO1-431-C2ZD Intel® Celeron® N3050 Komputer buku 35,6 cm (14") HD 2 GB DDR3L-SDRAM 64 GB Kilat Windows 10 Home Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40348
Info modified on:
01 Feb 2025, 05:08:19
Short summary description Acer Aspire One Cloudbook AO1-431-C2ZD Intel® Celeron® N3050 Komputer buku 35,6 cm (14") HD 2 GB DDR3L-SDRAM 64 GB Kilat Windows 10 Home Hitam:

Acer Aspire One Cloudbook AO1-431-C2ZD, Intel® Celeron®, 1,6 GHz, 35,6 cm (14"), 1366 x 768 piksel, 2 GB, 64 GB

Long summary description Acer Aspire One Cloudbook AO1-431-C2ZD Intel® Celeron® N3050 Komputer buku 35,6 cm (14") HD 2 GB DDR3L-SDRAM 64 GB Kilat Windows 10 Home Hitam:

Acer Aspire One Cloudbook AO1-431-C2ZD. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Celeron®, Model pemproses: N3050, Frekuensi pemproses: 1,6 GHz. Pepenjuru paparan: 35,6 cm (14"), Jenis HD: HD, Resolusi paparan: 1366 x 768 piksel. Memori dalaman: 2 GB, Jenis memori dalaman: DDR3L-SDRAM. Kapasiti keseluruhan storan: 64 GB, Media simpanan: Kilat. Model penyesuai grafik papan ibu: Intel® HD Graphics. Sistem operasi yang dipasang: Windows 10 Home. Product color: Hitam

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.