Acer logo

Acer Aspire 3 A315-32-P101 Intel® Pentium® Silver N5000 Komputer buku 39,6 cm (15.6") Full HD 6 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71533
Info modified on:
02 Feb 2025, 22:50:24
Short summary description Acer Aspire 3 A315-32-P101 Intel® Pentium® Silver N5000 Komputer buku 39,6 cm (15.6") Full HD 6 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Hitam:

Acer Aspire 3 A315-32-P101, Intel® Pentium® Silver, 1,1 GHz, 39,6 cm (15.6"), 1920 x 1080 piksel, 6 GB, 256 GB

Long summary description Acer Aspire 3 A315-32-P101 Intel® Pentium® Silver N5000 Komputer buku 39,6 cm (15.6") Full HD 6 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Hitam:

Acer Aspire 3 A315-32-P101. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Pentium® Silver, Model pemproses: N5000, Frekuensi pemproses: 1,1 GHz. Pepenjuru paparan: 39,6 cm (15.6"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel. Memori dalaman: 6 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 256 GB, Media simpanan: SSD. Model penyesuai grafik papan ibu: Intel® UHD Graphics 605. Sistem operasi yang dipasang: Windows 10 Home. Product color: Hitam

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.