Acer logo

Acer Swift 3 SF314-51-575F Intel® Core™ i5 i5-7200U Komputer buku 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Emas

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40447
Info modified on:
24 Jan 2025, 20:38:02
Short summary description Acer Swift 3 SF314-51-575F Intel® Core™ i5 i5-7200U Komputer buku 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Emas:

Acer Swift 3 SF314-51-575F, Intel® Core™ i5, 2,5 GHz, 35,6 cm (14"), 1920 x 1080 piksel, 4 GB, 256 GB

Long summary description Acer Swift 3 SF314-51-575F Intel® Core™ i5 i5-7200U Komputer buku 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Emas:

Acer Swift 3 SF314-51-575F. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i5, Model pemproses: i5-7200U, Frekuensi pemproses: 2,5 GHz. Pepenjuru paparan: 35,6 cm (14"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel. Memori dalaman: 4 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 256 GB, Media simpanan: SSD. Model penyesuai grafik papan ibu: Intel® HD Graphics 620. Sistem operasi yang dipasang: Windows 10 Home. Product color: Emas

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.