Acer logo

Acer Aspire S3-471-54A4 Intel® Core™ i5 i5-6200U Komputer buku 35,6 cm (14") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 10 Home Perak

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98065
Info modified on:
14 Mar 2024, 17:27:33
Short summary description Acer Aspire S3-471-54A4 Intel® Core™ i5 i5-6200U Komputer buku 35,6 cm (14") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 10 Home Perak:

Acer Aspire S3-471-54A4, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 1920 x 1080 piksel, 8 GB, 256 GB

Long summary description Acer Aspire S3-471-54A4 Intel® Core™ i5 i5-6200U Komputer buku 35,6 cm (14") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 10 Home Perak:

Acer Aspire S3-471-54A4. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i5, Model pemproses: i5-6200U, Frekuensi pemproses: 2,3 GHz. Pepenjuru paparan: 35,6 cm (14"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel. Memori dalaman: 8 GB, Jenis memori dalaman: DDR3-SDRAM. Kapasiti keseluruhan storan: 256 GB, Media simpanan: SSD. Model penyesuai grafik papan ibu: Intel® HD Graphics 520. Sistem operasi yang dipasang: Windows 10 Home. Product color: Perak

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.