Acer logo

Acer Aspire E E5-523G AMD A9 A9-9410 Komputer buku 39,6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M430 Windows 10 Home Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147646
Info modified on:
23 Jan 2025, 18:17:01
Short summary description Acer Aspire E E5-523G AMD A9 A9-9410 Komputer buku 39,6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M430 Windows 10 Home Hitam:

Acer Aspire E E5-523G, AMD A9, 2,9 GHz, 39,6 cm (15.6"), 1366 x 768 piksel, 8 GB, 1 TB

Long summary description Acer Aspire E E5-523G AMD A9 A9-9410 Komputer buku 39,6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M430 Windows 10 Home Hitam:

Acer Aspire E E5-523G. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: AMD A9, Model pemproses: A9-9410, Frekuensi pemproses: 2,9 GHz. Pepenjuru paparan: 39,6 cm (15.6"), Resolusi paparan: 1366 x 768 piksel. Memori dalaman: 8 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 1 TB, Media simpanan: HDD, Jenis pemacu gentian kaca: DVD±RW. Model penyesuai grafik papan ibu: AMD Radeon R3. Sistem operasi yang dipasang: Windows 10 Home. Product color: Hitam

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.