Acer logo

Acer Aspire F F5-573-55LV Intel® Core™ i5 i5-7200U Komputer buku 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Perak

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89406
Info modified on:
01 Feb 2025, 05:22:23
Short summary description Acer Aspire F F5-573-55LV Intel® Core™ i5 i5-7200U Komputer buku 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Perak:

Acer Aspire F F5-573-55LV, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 piksel, 8 GB, 256 GB

Long summary description Acer Aspire F F5-573-55LV Intel® Core™ i5 i5-7200U Komputer buku 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Perak:

Acer Aspire F F5-573-55LV. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i5, Model pemproses: i5-7200U, Frekuensi pemproses: 2,5 GHz. Pepenjuru paparan: 39,6 cm (15.6"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel. Memori dalaman: 8 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 256 GB, Media simpanan: SSD, Jenis pemacu gentian kaca: DVD±RW. Sistem operasi yang dipasang: Windows 10 Home. Product color: Perak

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.