Acer logo

Acer Aspire E E5-574-307M Intel® Core™ i3 i3-6100U Komputer buku 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Hitam, Merah

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124247
Info modified on:
22 Jan 2025, 04:57:31
Short summary description Acer Aspire E E5-574-307M Intel® Core™ i3 i3-6100U Komputer buku 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Hitam, Merah:

Acer Aspire E E5-574-307M, Intel® Core™ i3, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 piksel, 4 GB, 1 TB

Long summary description Acer Aspire E E5-574-307M Intel® Core™ i3 i3-6100U Komputer buku 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Hitam, Merah:

Acer Aspire E E5-574-307M. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i3, Model pemproses: i3-6100U, Frekuensi pemproses: 2,3 GHz. Pepenjuru paparan: 39,6 cm (15.6"), Jenis HD: HD, Resolusi paparan: 1366 x 768 piksel. Memori dalaman: 4 GB, Jenis memori dalaman: DDR3-SDRAM. Kapasiti keseluruhan storan: 1 TB, Media simpanan: HDD, Jenis pemacu gentian kaca: Super Multi DVD. Sistem operasi yang dipasang: Windows 10 Home. Product color: Hitam, Merah

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.