Acer logo

Acer Aspire 5 A515-45-R7TY AMD Ryzen™ 5 5500U Komputer buku 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Bahasa Perancis Perak

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12037
Info modified on:
08 Nov 2024, 05:16:47
Short summary description Acer Aspire 5 A515-45-R7TY AMD Ryzen™ 5 5500U Komputer buku 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Bahasa Perancis Perak:

Acer Aspire 5 A515-45-R7TY, AMD Ryzen™ 5, 2,1 GHz, 39,6 cm (15.6"), 1920 x 1080 piksel, 8 GB, 512 GB

Long summary description Acer Aspire 5 A515-45-R7TY AMD Ryzen™ 5 5500U Komputer buku 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Bahasa Perancis Perak:

Acer Aspire 5 A515-45-R7TY. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: AMD Ryzen™ 5, Model pemproses: 5500U, Frekuensi pemproses: 2,1 GHz. Pepenjuru paparan: 39,6 cm (15.6"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel. Memori dalaman: 8 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 512 GB, Media simpanan: SSD. Model penyesuai grafik papan ibu: AMD Radeon Graphics. Sistem operasi yang dipasang: Windows 10 Home. Product color: Perak

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.