Acer logo

Acer Predator Triton 700 PT715-51-73A0 Intel® Core™ i7 i7-7700HQ Komputer buku 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Hitam, Biru

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38037
Info modified on:
29 Jan 2025, 18:28:54
Short summary description Acer Predator Triton 700 PT715-51-73A0 Intel® Core™ i7 i7-7700HQ Komputer buku 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Hitam, Biru:

Acer Predator Triton 700 PT715-51-73A0, Intel® Core™ i7, 2,8 GHz, 39,6 cm (15.6"), 1920 x 1080 piksel, 16 GB, 512 GB

Long summary description Acer Predator Triton 700 PT715-51-73A0 Intel® Core™ i7 i7-7700HQ Komputer buku 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Hitam, Biru:

Acer Predator Triton 700 PT715-51-73A0. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i7, Model pemproses: i7-7700HQ, Frekuensi pemproses: 2,8 GHz. Pepenjuru paparan: 39,6 cm (15.6"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel. Memori dalaman: 16 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 512 GB, Media simpanan: SSD. Model penyesuai grafik papan ibu: Intel® HD Graphics 630. Sistem operasi yang dipasang: Windows 10 Home. Product color: Hitam, Biru

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.