Acer logo

Acer Aspire V Nitro VN7-793G-74L1 Intel® Core™ i7 i7-7700HQ Komputer buku 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33153
Info modified on:
02 Feb 2025, 23:04:59
Short summary description Acer Aspire V Nitro VN7-793G-74L1 Intel® Core™ i7 i7-7700HQ Komputer buku 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Hitam:

Acer Aspire V Nitro VN7-793G-74L1, Intel® Core™ i7, 2,8 GHz, 43,9 cm (17.3"), 1920 x 1080 piksel, 8 GB, 1,26 TB

Long summary description Acer Aspire V Nitro VN7-793G-74L1 Intel® Core™ i7 i7-7700HQ Komputer buku 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Hitam:

Acer Aspire V Nitro VN7-793G-74L1. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i7, Model pemproses: i7-7700HQ, Frekuensi pemproses: 2,8 GHz. Pepenjuru paparan: 43,9 cm (17.3"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel. Memori dalaman: 8 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 1,26 TB, Media simpanan: HDD+SSD. Model penyesuai grafik papan ibu: Intel® HD Graphics 630. Sistem operasi yang dipasang: Windows 10 Home. Product color: Hitam

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.