Acer logo

Acer Aspire 5742 Intel® Core™ i5 i5-460M 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel UMA Windows 7 Home Premium Hitam

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44951
Info modified on:
27 Jan 2025, 08:53:02
Short summary description Acer Aspire 5742 Intel® Core™ i5 i5-460M 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel UMA Windows 7 Home Premium Hitam:

Acer Aspire 5742, Intel® Core™ i5, 2,53 GHz, 39,6 cm (15.6"), 1366 x 768 piksel, 4 GB, 320 GB

Long summary description Acer Aspire 5742 Intel® Core™ i5 i5-460M 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel UMA Windows 7 Home Premium Hitam:

Acer Aspire 5742. Keluarga pemproses: Intel® Core™ i5, Model pemproses: i5-460M, Frekuensi pemproses: 2,53 GHz. Pepenjuru paparan: 39,6 cm (15.6"), Resolusi paparan: 1366 x 768 piksel. Memori dalaman: 4 GB, Jenis memori dalaman: DDR3-SDRAM. Kapasiti keseluruhan storan: 320 GB, Jenis pemacu gentian kaca: DL Super Multi DVD. Model penyesuai grafik papan ibu: Intel® HD Graphics, Model penyesuai grafik penuh: Intel UMA. Sistem operasi yang dipasang: Windows 7 Home Premium. Product color: Hitam. Berat: 2,6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.