Acer logo

Acer Aspire 5741G-434G32MN Intel® Core™ i5 i5-430M 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA GeForce 320M Windows 7 Home Premium

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77018
Info modified on:
23 Jan 2025, 18:52:43
Short summary description Acer Aspire 5741G-434G32MN Intel® Core™ i5 i5-430M 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA GeForce 320M Windows 7 Home Premium:

Acer Aspire 5741G-434G32MN, Intel® Core™ i5, 2,26 GHz, 39,6 cm (15.6"), 1366 x 768 piksel, 4 GB, 320 GB

Long summary description Acer Aspire 5741G-434G32MN Intel® Core™ i5 i5-430M 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA GeForce 320M Windows 7 Home Premium:

Acer Aspire 5741G-434G32MN. Keluarga pemproses: Intel® Core™ i5, Model pemproses: i5-430M, Frekuensi pemproses: 2,26 GHz. Pepenjuru paparan: 39,6 cm (15.6"), Resolusi paparan: 1366 x 768 piksel. Memori dalaman: 4 GB, Jenis memori dalaman: DDR3-SDRAM. Kapasiti keseluruhan storan: 320 GB. Model penyesuai grafik papan ibu: Intel® HD Graphics, Model penyesuai grafik penuh: NVIDIA GeForce 320M. Sistem operasi yang dipasang: Windows 7 Home Premium. Berat: 2,6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.