Acer logo

Acer Aspire 5610 WLMi_512 Intel® Core™ Solo T1300 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Basic

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55971
Info modified on:
25 Jan 2025, 22:51:47
Short summary description Acer Aspire 5610 WLMi_512 Intel® Core™ Solo T1300 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Basic:

Acer Aspire 5610 WLMi_512, Intel® Core™ Solo, 1,66 GHz, 39,1 cm (15.4"), 1280 x 800 piksel, 1 GB, 120 GB

Long summary description Acer Aspire 5610 WLMi_512 Intel® Core™ Solo T1300 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Basic:

Acer Aspire 5610 WLMi_512. Keluarga pemproses: Intel® Core™ Solo, Model pemproses: T1300, Frekuensi pemproses: 1,66 GHz. Pepenjuru paparan: 39,1 cm (15.4"), Resolusi paparan: 1280 x 800 piksel. Memori dalaman: 1 GB, Jenis memori dalaman: DDR2-SDRAM. Kapasiti keseluruhan storan: 120 GB, Jenis pemacu gentian kaca: DL Super Multi DVD. Model penyesuai grafik penuh: Intel® GMA 950. Sistem operasi yang dipasang: Windows Vista Home Basic. Berat: 2,89 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.