Acer logo

Acer Aspire XC-217 AMD E E1-6010 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Tower PC Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105535
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire XC-217 AMD E E1-6010 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Tower PC Hitam:

Acer Aspire XC-217, 1,35 GHz, AMD E, 4 GB, 500 GB, DL Super Multi DVD, Windows 10 Home

Long summary description Acer Aspire XC-217 AMD E E1-6010 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Tower PC Hitam:

Acer Aspire XC-217. Frekuensi pemproses: 1,35 GHz, Keluarga pemproses: AMD E, Model pemproses: E1-6010. Memori dalaman: 4 GB, Jenis memori dalaman: DDR3L-SDRAM, Kelajuan jam memori: 1600 MHz. Kapasiti keseluruhan storan: 500 GB, Media simpanan: HDD, Jenis pemacu gentian kaca: DL Super Multi DVD. Model penyesuai grafik papan ibu: AMD Radeon R2. Sistem operasi yang dipasang: Windows 10 Home, Seni bina sistem operasi: 64-bit. Bekalan Kuasa: 65 W. Jenis casis: Tower. Jenis produk: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.