Acer logo

Acer Predator PO3-600 Intel® Core™ i5 i5-8400 12 GB DDR4-SDRAM 2,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Komputer meja PC Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22212
Info modified on:
14 Mar 2024, 18:08:01
Short summary description Acer Predator PO3-600 Intel® Core™ i5 i5-8400 12 GB DDR4-SDRAM 2,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Komputer meja PC Hitam:

Acer Predator PO3-600, 2,8 GHz, Intel® Core™ i5, 12 GB, 2,13 TB, DVD±RW, Windows 10 Home

Long summary description Acer Predator PO3-600 Intel® Core™ i5 i5-8400 12 GB DDR4-SDRAM 2,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Komputer meja PC Hitam:

Acer Predator PO3-600. Frekuensi pemproses: 2,8 GHz, Keluarga pemproses: Intel® Core™ i5, Model pemproses: i5-8400. Memori dalaman: 12 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 2,13 TB, Media simpanan: HDD+SSD, Jenis pemacu gentian kaca: DVD±RW. Model penyesuai grafik papan ibu: Intel® UHD Graphics 630, Model penyesuai grafik penuh: NVIDIA® GeForce® GTX 1060. Sistem operasi yang dipasang: Windows 10 Home, Seni bina sistem operasi: 64-bit. Bekalan Kuasa: 500 W. Jenis casis: Komputer meja. Jenis produk: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.