Acer logo

Acer Aspire GX-781 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1,1 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home PC Hitam, Merah

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19849
Info modified on:
10 Aug 2024, 10:45:33
Short summary description Acer Aspire GX-781 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1,1 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home PC Hitam, Merah:

Acer Aspire GX-781, 3 GHz, Intel® Core™ i5, 8 GB, 1,1 TB, DVD±RW, Windows 10 Home

Long summary description Acer Aspire GX-781 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1,1 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home PC Hitam, Merah:

Acer Aspire GX-781. Frekuensi pemproses: 3 GHz, Keluarga pemproses: Intel® Core™ i5, Model pemproses: i5-7400. Memori dalaman: 8 GB, Jenis memori dalaman: DDR4-SDRAM, Kelajuan jam memori: 2133 MHz. Kapasiti keseluruhan storan: 1,1 TB, Media simpanan: HDD+SSD, Jenis pemacu gentian kaca: DVD±RW. Model penyesuai grafik papan ibu: Intel® HD Graphics 630, Model penyesuai grafik penuh: NVIDIA® GeForce® GTX 1050. Sistem operasi yang dipasang: Windows 10 Home, Seni bina sistem operasi: 64-bit. Bekalan Kuasa: 500 W. Jenis produk: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.