Samsung logo

Samsung E1070 3,51 cm (1.38") 65 g काळा

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63035
Info modified on:
04 Apr 2019, 09:35:53
Short summary description Samsung E1070 3,51 cm (1.38") 65 g काळा:

Samsung E1070, बार, 3,51 cm (1.38"), 128 x 128 pixels, 750 mAh, काळा

Long summary description Samsung E1070 3,51 cm (1.38") 65 g काळा:

Samsung E1070. रुप घटक: बार. डिस्प्ले डायगोनल: 3,51 cm (1.38"), डिस्प्ले रीझोल्युशन: 128 x 128 pixels. बॅटरी तंत्रज्ञान: Lithium-Ion (Li-Ion), बॅटरीची क्षमता: 750 mAh, स्टँडबाय वेळ (2G): 250 h. वजन: 65 g. उत्पादनाचा रंग: काळा

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.