Philips logo

Philips HAIRCLIPPER Series 7000 HC7450/13 हेअर ट्रिमर्स/क्लिपअर काळा 24 Lithium-Ion (Li-Ion)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78799
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips HAIRCLIPPER Series 7000 HC7450/13 हेअर ट्रिमर्स/क्लिपअर काळा 24 Lithium-Ion (Li-Ion):

Philips HAIRCLIPPER Series 7000 HC7450/13, काळा, 2,3 cm, 0,5 mm, 4,1 cm, 1 mm, टायटॅनियम

Long summary description Philips HAIRCLIPPER Series 7000 HC7450/13 हेअर ट्रिमर्स/क्लिपअर काळा 24 Lithium-Ion (Li-Ion):

Philips HAIRCLIPPER Series 7000 HC7450/13. उत्पादनाचा रंग: काळा, केसांची किमान लांबी: 2,3 cm, केसांची कमाल लांबी: 0,5 mm. वीजेचा स्रोत: AC/Battery, ऑपरेटिंग टाईम: 120 min, बॅटरीचा प्रकार: बिल्ट-इन. स्वच्छता: Washable blades, कटिंग घटक: Titanium blades

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.