Channel partners
Manufacturers
Partners
More
Country:
Language:
मराठी
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22447642 data-sheets &
36853 brands
– register (free)
एअर प्युरिफायर
Philips 2000 series AC2887/30 एअर प्युरिफायर 79 m² 60 W काळा, पांढरी
Philips 2000 series AC2887/30 एअर प्युरिफायर 79 m² 60 W काळा, पांढरी
Edit this data-sheet
Slide 1 of 12
Embed the product datasheet into your content.
XML product data for Philips AC2887/30
XML doc
Icecat LIVE: JS for Philips AC2887/30
Icecat Live DOC
JSON product data for Philips AC2887/30
JSON DOC
CSV product data for Philips AC2887/30
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Philips
Product family:
2000 series
Product name:
AC2887/30
Product code:
AC2887/30
GTIN (EAN/UPC):
18710103780349
Category:
एअर प्युरिफायर
Icecat Product ID:
33406338
Data-sheet quality:
created/standardized by Icecat
Product views:
88313
Info modified on:
13 Mar 2025, 08:45:28
Philips AC2887/30 (Icecat)
Short summary description Philips 2000 series AC2887/30 एअर प्युरिफायर 79 m² 60 W काळा, पांढरी:
Philips 2000 series AC2887/30
Long summary description Philips 2000 series AC2887/30 एअर प्युरिफायर 79 m² 60 W काळा, पांढरी:
Philips 2000 series AC2887/30
More>>>
Report mistake
Embed the product datasheet into your content.
XML product data for Philips AC2887/30
XML doc
Icecat LIVE: JS for Philips AC2887/30
Icecat Live DOC
JSON product data for Philips AC2887/30
JSON DOC
CSV product data for Philips AC2887/30
CSV DOC
3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE