Fujitsu logo

Fujitsu ACTIVY Media Center 570 Analog/Kabel

Data-sheet quality:
created/standardized by Icecat
Product views:
16668
Info modified on:
04 Apr 2019, 07:42:36
Short summary description Fujitsu ACTIVY Media Center 570 Analog/Kabel:

Fujitsu ACTIVY Media Center 570 Analog/Kabel, BMP, PNG, TIF, 250 GB, Dolby Digital 5.1, 10 kg, 950 x 430 x 430 mm, 5 - 35 °C

Long summary description Fujitsu ACTIVY Media Center 570 Analog/Kabel:

Fujitsu ACTIVY Media Center 570 Analog/Kabel. समर्थित इमेज फॉरमॅट्स: BMP, PNG, TIF. HDD क्षमता: 250 GB. ऑडिओ डिकोडर्स: Dolby Digital 5.1. वजन: 10 kg, परिमाणे (रुंदीxखोलीxउंची): 950 x 430 x 430 mm. ऑडिओ रेकॉर्डिंग फॉरमॅट्स: MP3, WMA, WAV

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.