Acer logo

Acer Power AcerPower M8 AMD Athlon 5000+ 2 GB DDR2-SDRAM 250 GB NVIDIA GeForce 7650 GS Windows Vista Home Premium Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65564
Info modified on:
14 Mar 2024, 18:52:57
Short summary description Acer Power AcerPower M8 AMD Athlon 5000+ 2 GB DDR2-SDRAM 250 GB NVIDIA GeForce 7650 GS Windows Vista Home Premium Tower PC:

Acer Power AcerPower M8, 2,6 GHz, AMD Athlon, 2 GB, 250 GB, DVD±RW, Windows Vista Home Premium

Long summary description Acer Power AcerPower M8 AMD Athlon 5000+ 2 GB DDR2-SDRAM 250 GB NVIDIA GeForce 7650 GS Windows Vista Home Premium Tower PC:

Acer Power AcerPower M8. प्रोसेसरची वारंवारता: 2,6 GHz, प्रोसेसर फॅमिली: AMD Athlon, प्रोसेसर मॉडेल: 5000+. इंटर्नल मेमरी: 2 GB, अंतर्गत मेमरीचा प्रकार: DDR2-SDRAM. स्टोअरेजची एकूण क्षमता: 250 GB, ऑप्टिकल ड्राइव्हचा प्रकार: DVD±RW. डिस्क्रीट ग्राफिक्स अडॅप्टर मॉडेल: NVIDIA GeForce 7650 GS. स्थापित केलेली ऑपरेटिंग प्रणाली: Windows Vista Home Premium. विद्युत पुरवठा: 250 W. चासिस प्रकार: Tower. उत्पादनाचा प्रकार: PC. वजन: 10,4 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.