Acer logo

Acer Display Size 17i 338 x 270 mm Pixel Pitch 0.264mm Design Color Whi संगणक मॉनिटर 43,2 cm (17") 1280 x 1024 pixels पांढरी

Data-sheet quality:
created/standardized by Icecat
Product views:
51510
Info modified on:
22 Aug 2022, 16:24:56
Short summary description Acer Display Size 17i 338 x 270 mm Pixel Pitch 0.264mm Design Color Whi संगणक मॉनिटर 43,2 cm (17") 1280 x 1024 pixels पांढरी:

Acer Display Size 17i 338 x 270 mm Pixel Pitch 0.264mm Design Color Whi, 43,2 cm (17"), 1280 x 1024 pixels, 16 ms, पांढरी

Long summary description Acer Display Size 17i 338 x 270 mm Pixel Pitch 0.264mm Design Color Whi संगणक मॉनिटर 43,2 cm (17") 1280 x 1024 pixels पांढरी:

Acer Display Size 17i 338 x 270 mm Pixel Pitch 0.264mm Design Color Whi. डिस्प्ले डायगोनल: 43,2 cm (17"), डिस्प्ले रीझोल्युशन: 1280 x 1024 pixels, प्रतिसाद वेळ: 16 ms, पाहण्याचा कोन, आडवा: 140°, पाहण्याचा कोन, उभा: 140°. उत्पादनाचा रंग: पांढरी

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.