location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SF4N4 4GB SDHC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SF4N4 4GB SDHC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SF4N4 show
Show alternative article codes used in the online market place
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
മെമ്മറി കാർഡുകൾ Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 336561
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2019 10:09:08
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony SF4N4 4GB SDHC:
This short summary of the Sony SF4N4 4GB SDHC data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SF4N4 4GB SDHC, 4 GB, SDHC

Long summary description Sony SF4N4 4GB SDHC:
This is an auto-generated long summary of Sony SF4N4 4GB SDHC based on the first three specs of the first five spec groups.

Sony SF4N4 4GB SDHC. ശേഷി: 4 GB, ഫ്ലാഷ് കാർഡ് തരം: SDHC

മെമ്മറി
ശേഷി *
4 GB
ഫ്ലാഷ് കാർഡ് തരം *
SDHC
പവർ
വൈദ്യുതി ഉപഭോഗം (റൈറ്റ്)
200 mA
ഇൻപുട്ട് വോൾട്ടേജ്
2.7 - 3.6 V
പ്രവർത്തന വ്യവസ്ഥകൾ
പ്രവർത്തന താപനില (T-T)
-25 - 85 °C
ഭാരവും ഡയമെൻഷനുകളും
ഭാരം
2 g
മറ്റ് ഫീച്ചറുകൾ
അളവുകൾ (WxDxH)
24 x 32 x 2,1 mm
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)