location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony NEX-VG30EH കാംകോർഡർ കയ്യിൽ പിടിക്കുന്ന കാംകോർഡർ 16,7 MP CMOS Full HD കറുപ്പ്

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NEX-VG30EH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NEX-VG30EH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5053106804695
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
കാംകോർഡറുകൾ Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163783
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony NEX-VG30EH കാംകോർഡർ കയ്യിൽ പിടിക്കുന്ന കാംകോർഡർ 16,7 MP CMOS Full HD കറുപ്പ്
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - കയ്യിൽ പിടിക്കുന്ന കാംകോർഡർ 16,7 MP CMOS കറുപ്പ്
  • - ഒപ്റ്റിക്കൽ സൂം: 11,1x ഡിജിറ്റൽ സൂം: 2x
  • - മെമ്മറി കാർഡ്
  • - LCD ബിൽറ്റ്-ഇൻ ഡിസ്‌പ്ലേ 7,62 cm (3")
  • - Full HD 1920 x 1080 പിക്സലുകൾ 50 fps
  • - Dolby Digital 2.0/5.1 ബിൽറ്റ്-ഇൻ മൈക്രോഫോൺ ബിൽറ്റ്-ഇൻ സ്പീക്കർ(കൾ)
  • - HDMI മൈക്രോഫോൺ ഇൻ
More>>>
Short summary description Sony NEX-VG30EH കാംകോർഡർ കയ്യിൽ പിടിക്കുന്ന കാംകോർഡർ 16,7 MP CMOS Full HD കറുപ്പ്:
This short summary of the Sony NEX-VG30EH കാംകോർഡർ കയ്യിൽ പിടിക്കുന്ന കാംകോർഡർ 16,7 MP CMOS Full HD കറുപ്പ് data-sheet is auto-generated and uses the product title and the first six key specs.

Sony NEX-VG30EH, 16,7 MP, CMOS, Full HD, 7,62 cm (3"), LCD, കറുപ്പ്

Long summary description Sony NEX-VG30EH കാംകോർഡർ കയ്യിൽ പിടിക്കുന്ന കാംകോർഡർ 16,7 MP CMOS Full HD കറുപ്പ്:
This is an auto-generated long summary of Sony NEX-VG30EH കാംകോർഡർ കയ്യിൽ പിടിക്കുന്ന കാംകോർഡർ 16,7 MP CMOS Full HD കറുപ്പ് based on the first three specs of the first five spec groups.

Sony NEX-VG30EH. ആകെ മെഗാപിക്‌സലുകൾ: 16,7 MP, സെൻസർ തരം: CMOS, ഫലപ്രദമായ മെഗാപിക്സലുകൾ (മൂവി): 16,1 MP. ഒപ്റ്റിക്കൽ സൂം: 11,1x, ഡിജിറ്റൽ സൂം: 2x, ഫോക്കൽ ലെംഗ്‌ത് പരിധി: 18 - 200 mm. കാംകോർഡർ മീഡിയ തരം: മെമ്മറി കാർഡ്, അനുയോജ്യമായ മെമ്മറി കാർഡുകൾ: MS PRO Duo, SD, SDHC, SDXC, ക്യാമറ ഫയൽ സിസ്റ്റം: RAW. ഫോക്കസ് ക്രമീകരണം: ഓട്ടോ/മാനുവൽ. വൈറ്റ് ബാലൻസ്: ഓട്ടോ

ഇമേജ് സെൻസർ
ആകെ മെഗാപിക്‌സലുകൾ *
16,7 MP
സെൻസർ തരം *
CMOS
ഫലപ്രദമായ മെഗാപിക്സലുകൾ (മൂവി)
16,1 MP
ലെൻസ് സിസ്റ്റം
പരസ്പരം മാറ്റാവുന്ന ലെൻസ്
Yes
ഫോക്കൽ ലെംഗ്‌ത് പരിധി
18 - 200 mm
ഫോക്കൽ ലെംഗ്‌ത്ത് (35mm ഫിലിമിന് തത്തുല്യം)
29 - 322 mm
ഒപ്റ്റിക്കൽ സൂം *
11,1x
ഫിൽട്ടർ വലുപ്പം
6,7 cm
ഡിജിറ്റൽ സൂം *
2x
ഇമേജ് സ്റ്റെബിലൈസർ *
No
കുറഞ്ഞ അപ്പർച്ചർ നമ്പർ
3,5
പരമാവധി അപ്പർച്ചർ നമ്പർ
6,3
കുറഞ്ഞ ഫോക്കൽ ലെംഗ്ത് (35mm ഫിലിമിന് തുല്യം)
29 mm
പരമാവധി ഫോക്കൽ ലെംഗ്ത് (35mm ഫിലിമിന് തുല്യം)
322 mm
സ്റ്റോറേജ്
കാംകോർഡർ മീഡിയ തരം *
മെമ്മറി കാർഡ്
അനുയോജ്യമായ മെമ്മറി കാർഡുകൾ *
MS PRO Duo, SD, SDHC, SDXC
ഡിസ്ക് തരങ്ങൾ പിന്തുണയ്ക്കുന്നു
No
കാംകോർഡർ ടേപ്പ് തരം
No
മെമ്മറി സ്ലോട്ടുകൾ
1
ക്യാമറ ഫയൽ സിസ്റ്റം
RAW
ഫോക്കസ്സിംഗ്
ഫോക്കസ് ക്രമീകരണം
ഓട്ടോ/മാനുവൽ
വൈറ്റ് ബാലൻസ്
വൈറ്റ് ബാലൻസ്
ഓട്ടോ
ഫ്ലാഷ്
ബിൽറ്റ്-ഇൻ ഫ്ലാഷ് *
No
ബിൽറ്റ്-ഇൻ ലൈറ്റ്
No
ഷട്ടർ
ഷട്ടർ സ്പീഡ് (വീഡിയോ)
1/3-1/10000, 1/48-1/10000, 1/50-1/10000 s
ഷട്ടർ സ്പീഡ് (ഫോട്ടോ)
30 - 1/4000 s
ഡിസ്പ്ലേ
ഡയഗണൽ ഡിസ്പ്ലേ *
7,62 cm (3")
ബിൽറ്റ്-ഇൻ ഡിസ്‌പ്ലേ *
Yes
ഡിസ്പ്ലേ
LCD
ഡിസ്‌പ്ലേ റെസലൂഷൻ (ന്യൂമെറിക്)
921600 പിക്സലുകൾ
ടച്ച്സ്ക്രീൻ സിസ്റ്റം
Yes
വ്യൂഫൈൻഡർ
വ്യൂഫൈൻഡർ തരം *
ഇലക്ട്രോണിക്
വ്യൂ‌ഫൈൻഡർ‌ സ്‌ക്രീൻ‌ വലുപ്പം
0.5"
ക്യാമറ
കാംകോർഡർ തരം *
കയ്യിൽ പിടിക്കുന്ന കാംകോർഡർ
കുറഞ്ഞ പ്രകാശം
9 lx
ബാക്ക് ലൈറ്റ് കോമ്പൻസേഷൻ (BLC)
Yes
ഇമേജ് പ്രോസസ്സർ
BIONZ
പ്രോഗ്രസ്സീവ് സ്കാൻ
No
3D *
No
ജിയോടാഗിംഗ്
No
ഡിസൈൻ
ഉൽപ്പന്ന ‌നിറം *
കറുപ്പ്
വീഡിയോ
HD തരം *
Full HD
പരമാവധി വീഡിയോ റെസലൂഷൻ *
1920 x 1080 പിക്സലുകൾ
വീഡിയോ റെസലൂഷനുകൾ
1920 x 1080 പിക്സലുകൾ
വീഡിയോ ഫോർമാറ്റുകൾ പിന്തുണയ്ക്കുന്നു
AVCHD
പരമാവധി ഫ്രെയിം നിരക്ക്
50 fps
നിശ്ചല ചിത്രം
പരമാവധി ഇമേജ് റെസലൂഷൻ *
4912 x 3264 പിക്സലുകൾ
സ്റ്റിൽ ഇമേജ് റെസലൂഷൻ(കൾ)
4912 x 2760,4912 x 3264
പിന്തുണയ്ക്കുന്ന ഇമേജ് ഫോർമാറ്റുകൾ
JPG, RAW
ഓഡിയോ
ഓഡിയോ സിസ്റ്റം
Dolby Digital 2.0/5.1
ബിൽറ്റ്-ഇൻ മൈക്രോഫോൺ *
Yes
ബിൽറ്റ്-ഇൻ സ്പീക്കർ(കൾ)
Yes
പോർട്ടുകളും ഇന്റർഫേസുകളും
USB 2.0 പോർട്ടുകളുടെ എണ്ണം *
1
പിക്റ്റ്ബ്രിഡ്ജ് *
No
കൊമ്പോണന്റ് വീഡിയോ (YPbPr/YCbCr) ഔട്ട് *
1
മൈക്രോഫോൺ ഇൻ
Yes
ഹെഡ്‌ഫോൺ ഔട്ട്‌പുട്ടുകൾ *
1
HDMI *
Yes
S-Video
Yes
S-Video ഔട്ട്
No
ബാറ്ററി
ബാറ്ററി വോൾട്ടേജ്
6,8 V
ബാറ്ററി തരം
NP-FV70
പാക്കേജിംഗ് ഉള്ളടക്കം
കേബിളുകൾ ഉൾപ്പെടുത്തിയിട്ടുണ്ട്
AV, USB
ബാറ്ററികൾ ഉൾപ്പെടുത്തിയിട്ടുണ്ട്
Yes
AC അഡാപ്റ്റർ ഉൾപ്പെടുത്തിയിട്ടുണ്ട്
Yes
ലെൻസ് ഹുഡ്
Yes