Targus logo

Targus Travel USB 2.0

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77597
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Targus Travel USB 2.0:

Targus Travel, USB 2.0, USB 2.0, Windows 7, Windows XP, Mac OS X 10.0 Cheetah, 60 mm, 40 mm

Long summary description Targus Travel USB 2.0:

Targus Travel. ಹೋಸ್ಟ್ ಇಂಟರ್ಫೇಸ್: USB 2.0, ಹಬ್‌ ಇಂಟರ್‌ಫೇಸ್‌ಗಳು: USB 2.0. ವಿಂಡೋಸ್ ಆಪರೇಟಿಂಗ್ ಸಿಸ್ಟಮ್‌ಗಳು ಬೆಂಬಲಿತವಾಗಿವೆ: Windows 7, Windows XP, ಮ್ಯಾಕ್ ಆಪರೇಟಿಂಗ್ ಸಿಸ್ಟಮ್‌ಗಳು ಬೆಂಬಲಿತವಾಗಿವೆ: Mac OS X 10.0 Cheetah. ಅಗಲ: 60 mm, ಆಳ: 40 mm, ಎತ್ತರ: 15 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.