Goodram logo

Goodram Mimic 64 GB USB 3.0 USB ಫ್ಲ್ಯಾಶ್ ಡ್ರೈವ್‌ USB Type-A 3.2 Gen 1 (3.1 Gen 1) ಕಪ್ಪು

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18652
Info modified on:
01 Oct 2019, 12:12:44
Short summary description Goodram Mimic 64 GB USB 3.0 USB ಫ್ಲ್ಯಾಶ್ ಡ್ರೈವ್‌ USB Type-A 3.2 Gen 1 (3.1 Gen 1) ಕಪ್ಪು:

Goodram Mimic 64 GB USB 3.0, 64 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), 110 MB/s, ಕ್ಯಾಪ್, ಕಪ್ಪು

Long summary description Goodram Mimic 64 GB USB 3.0 USB ಫ್ಲ್ಯಾಶ್ ಡ್ರೈವ್‌ USB Type-A 3.2 Gen 1 (3.1 Gen 1) ಕಪ್ಪು:

Goodram Mimic 64 GB USB 3.0. ಸಾಮರ್ಥ್ಯ: 64 GB, ಸಾಧನ ಇಂಟರ್‌ಫೇಸ್: USB Type-A, ಯುಎಸ್‌ಬಿ ಆವೃತ್ತಿ: 3.2 Gen 1 (3.1 Gen 1), ಓದುವ ವೇಗ: 110 MB/s, ರೈಟ್ ಸ್ಪೀಡ್: 30 MB/s. ಫಾರ್ಮ್ ಫ್ಯಾಕ್ಟರ್: ಕ್ಯಾಪ್. ತೂಕ: 8 g. ಉತ್ಪನ್ನದ ಬಣ್ಣ: ಕಪ್ಪು

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.