Acer logo

Acer Aspire M7721 Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 1,5 TB AMD Radeon HD 5970 X2 Windows 7 Home Premium Tower PC ಕಪ್ಪು

Brand:
Product family:
Product name:
Data-sheet quality:
created/standardized by Icecat
Product views:
41687
Info modified on:
07 Oct 2024, 16:47:39
Short summary description Acer Aspire M7721 Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 1,5 TB AMD Radeon HD 5970 X2 Windows 7 Home Premium Tower PC ಕಪ್ಪು:

Acer Aspire Aspire M7721, 2,66 GHz, Intel® Core™ i7, 6 GB, 1500 GB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire M7721 Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 1,5 TB AMD Radeon HD 5970 X2 Windows 7 Home Premium Tower PC ಕಪ್ಪು:

Acer Aspire Aspire M7721. Processor frequency: 2,66 GHz, Processor family: Intel® Core™ i7, Processor: i7-920. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. ಒಟ್ಟು ಶೇಖರಣಾ ಸಾಮರ್ಥ್ಯ: 1500 GB, ಕಾರ್ಡ್ ರೀಡರ್ ಏಕೀಕೃತವಾಗಿದೆ, Optical drive: DVD-RW. Discrete graphics adapter model: AMD Radeon HD 5970 X2. ವೈ-ಫೈ. ಆಪರೇಟಿಂಗ್ ಸಿಸ್ಟಮ್ ಇನ್‌ಸ್ಟಾಲ್ ಮಾಡಲಾಗಿದೆ: Windows 7 Home Premium. ಚೇಸಿಸ್‌ ವಿಧ: ಟವರ್. ಉತ್ಪನ್ನದ ವಿಧ: PC. ಉತ್ಪನ್ನದ ಬಣ್ಣ: ಕಪ್ಪು

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.