Siemens logo

Siemens EH675MB11E hob შავი Built-in (placement) Zone induction hob 4 zone(s)

ბრენდი:
პროდუქტის დასახელება:
პროდუქტის კოდი:
GTIN (EAN/UPC):
კატეგორია:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52278
ინფორმაცია შეცვლილია:
21 Oct 2022, 10:32:10
Short summary description Siemens EH675MB11E hob შავი Built-in (placement) Zone induction hob 4 zone(s):

Siemens EH675MB11E, შავი, Built-in (placement), Zone induction hob, შუშა, 4 zone(s), 4 zone(s)

Long summary description Siemens EH675MB11E hob შავი Built-in (placement) Zone induction hob 4 zone(s):

Siemens EH675MB11E. პროდუქტის ფერი: შავი, Appliance placement: Built-in (placement), Hob type: Zone induction hob. Regular burner/cooking zone: 1400 W, Large burner/cooking zone: 2200 W. Timer type: ციფრული. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. სიგანე: 57 mm, სიღრმე: 602 mm, სიმაღლე: 520 mm

სპეციფიკაცია
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.