Samsung logo

Samsung NZ64F3NM1AB შავი Built-in (placement) Zone induction hob 4 zone(s)

ბრენდი:
პროდუქტის დასახელება:
პროდუქტის კოდი:
GTIN (EAN/UPC):
კატეგორია:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126613
ინფორმაცია შეცვლილია:
20 Feb 2025, 11:26:17
Short summary description Samsung NZ64F3NM1AB შავი Built-in (placement) Zone induction hob 4 zone(s):

Samsung NZ64F3NM1AB, შავი, Built-in (placement), Zone induction hob, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Samsung NZ64F3NM1AB შავი Built-in (placement) Zone induction hob 4 zone(s):

Samsung NZ64F3NM1AB. პროდუქტის ფერი: შავი, Appliance placement: Built-in (placement), Hob type: Zone induction hob. Regular burner/cooking zone: 1200 W, Large burner/cooking zone: 2300 W. კონტროლის ტიპი: Touch, Control position: Top front. ენერგია: 7200 W, Power plug type: No plug. სიგანე: 590 mm, სიღრმე: 520 mm, სიმაღლე: 57 mm

სპეციფიკაცია
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.