HP Intel Pentium G2020T, Intel Pentium, LGA 1155 (Socket H2), 22 nm, G2020T, 2,5 GHz, 64-bit
HP Intel Pentium G2020T. პროცესორის კლასი: Intel Pentium, პროცესორის ბუდე: LGA 1155 (Socket H2), Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 გბ, Memory types supported by processor: DDR3-SDRAM. On-board graphics adapter model: Intel HD Graphics, On-board graphics card base frequency: 650 მჰ, On-board graphics card dynamic frequency (max): 1050 მჰ. PCI Express сonfigurations: 1x16, 2x8, 1x8+2x4, ბრძანებების ნაკრებებით მხარდაჭერა: SSE4.1, SSE4.2, Thermal solution specification: PCG 2011A. Intel® Virtualization Technology (Intel® VT): VT-x