Acer logo

Acer Intel Core i5-2300 processor 2,8 GHz 6 მბ L3

ბრენდი:
პროდუქტის დასახელება:
პროდუქტის კოდი:
კატეგორია:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80322
ინფორმაცია შეცვლილია:
07 Mar 2024, 15:34:52
Short summary description Acer Intel Core i5-2300 processor 2,8 GHz 6 მბ L3:

Acer Intel Core i5-2300, Intel® Core™ i5, LGA 1155 (Socket H2), 32 nm, i5-2300, 2,8 GHz, 64-bit

Long summary description Acer Intel Core i5-2300 processor 2,8 GHz 6 მბ L3:

Acer Intel Core i5-2300. პროცესორის კლასი: Intel® Core™ i5, პროცესორის ბუდე: LGA 1155 (Socket H2), Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 გბ, Memory types supported by processor: DDR3-SDRAM. On-board graphics adapter model: Intel HD Graphics 2000, On-board graphics card base frequency: 850 მჰ, On-board graphics card dynamic frequency (max): 1100 მჰ. Market segment: დესკტოპი. Intel® Virtualization Technology (Intel® VT): VT-x

სპეციფიკაცია
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.