Whirlpool logo

Whirlpool ARZ000W-LH Pendingin minuman anggur Terpasang Perak 33 botol

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100681
Info modified on:
27 May 2024, 12:00:15
Short summary description Whirlpool ARZ000W-LH Pendingin minuman anggur Terpasang Perak 33 botol:

Whirlpool ARZ000W-LH, Terpasang, 33 botol, 80 W, Perak

Long summary description Whirlpool ARZ000W-LH Pendingin minuman anggur Terpasang Perak 33 botol:

Whirlpool ARZ000W-LH. Penempatan alat: Terpasang, Warna wadah/rumah: Perak, Warna bagian dalam: Abu-abu. Kapasitas botol: 33 botol, Rentang suhu (zona 1): 8 - 16 °C, Tingkat kebisingan: 37 dB. Jenis tampilan: LCD, Panjang kabel: 2,45 m. Konsumsi listrik tahunan: 146 kWj, Beban terhubung: 80 W, Arus: 16 A. Panjang: 596 mm, Lebar: 578 mm, Tinggi: 820 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.