Whirlpool logo

Whirlpool AKT 803/BA kompor Hitam Terpasang Keramik 3 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100272
Info modified on:
23 Oct 2019, 15:04:49
Short summary description Whirlpool AKT 803/BA kompor Hitam Terpasang Keramik 3 zone(s):

Whirlpool AKT 803/BA, Hitam, Terpasang, Keramik, 3 zone(s), 3 zone(s), Sentuh

Long summary description Whirlpool AKT 803/BA kompor Hitam Terpasang Keramik 3 zone(s):

Whirlpool AKT 803/BA. Warna produk: Hitam, Penempatan alat: Terpasang, Jenis papan besi tungku: Keramik. Tipe kontrol: Sentuh, Posisi kontrol: Depan atas. Muatan terkoneksi (listrik): 5700 W, Arus: 12,3 A. Panjang: 580 mm, Lebar: 510 mm, Tinggi: 50 mm. Panjang kemasan: 670 mm, Lebar kemasan: 590 mm, Tinggi kemasan: 140 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.