Whirlpool logo

Whirlpool TDLR 70221 mesin cuci Bukaan atas 7 kg 1200 RPM Putih

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126497
Info modified on:
06 Nov 2024, 21:37:41
Short summary description Whirlpool TDLR 70221 mesin cuci Bukaan atas 7 kg 1200 RPM Putih:

Whirlpool TDLR 70221, Bukaan atas, 7 kg, B, 76 dB, 1200 RPM, 174 kWj

Long summary description Whirlpool TDLR 70221 mesin cuci Bukaan atas 7 kg 1200 RPM Putih:

Whirlpool TDLR 70221. Jenis pemuatan: Bukaan atas. Kapasitas drum: 7 kg, Kelas pengering di mesin cuci: B, Tingkat kebisingan (putaran): 76 dB. Kelas pencucian: A. Tingkat kebisingan (cuci): 54 dB, Kecepatan putaran maksimal: 1200 RPM. Konsumsi listrik pencucian tahunan: 174 kWj, Konsumsi air pencucian tahunan: 8900 L. Warna produk: Putih. Panjang: 400 mm, Lebar: 600 mm, Tinggi: 900 mm

Specs
Alternatives
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.