TP-Link logo

TP-Link Archer AX50 router nirkabel Gigabit Ethernet Dual-band (2,4 ghz / 5 ghz) Hitam

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176678
Info modified on:
14 Mar 2024, 18:52:53
Short summary description TP-Link Archer AX50 router nirkabel Gigabit Ethernet Dual-band (2,4 ghz / 5 ghz) Hitam:

TP-Link Archer AX50, Wi-Fi 6 (802.11ax), Dual-band (2,4 ghz / 5 ghz), Ethernet LAN, Hitam, Router di atas meja

Long summary description TP-Link Archer AX50 router nirkabel Gigabit Ethernet Dual-band (2,4 ghz / 5 ghz) Hitam:

TP-Link Archer AX50. Jenis koneksi WAN: RJ-45. Wi-Fi band: Dual-band (2,4 ghz / 5 ghz), Standar Wi-Fi: Wi-Fi 6 (802.11ax), Kecepatan transfer data WLAN (maks): 3000 Mbit/d. Jenis antarmuka LAN ethernet: Gigabit Ethernet, Kecepatan data LAN ethernet: 10,100,1000 Mbit/d, Standar jaringan: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11ax, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Keamanan firewall: DoS, SPI. Protokol jaringan yang didukung: IPv4, IPv6

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.