Topcom logo

Topcom RC-6404 radio dua arah 8 saluran 446 MHz Hitam, Jeruk

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114398
Info modified on:
29 Jun 2024, 11:42:32
End of life date:
25 Jun 2024
Short summary description Topcom RC-6404 radio dua arah 8 saluran 446 MHz Hitam, Jeruk:

Topcom RC-6404, 8 saluran, 446 MHz, 10000 m, LCD, AAA, Nikel-Metal Hidrida (NiMH)

Long summary description Topcom RC-6404 radio dua arah 8 saluran 446 MHz Hitam, Jeruk:

Topcom RC-6404. Jumlah (total) saluran: 8 saluran, Frekuensi pengoperasian: 446 MHz, Rentang maksimal: 10000 m. Jenis tampilan: LCD. Jenis baterai: AAA, Teknologi baterai: Nikel-Metal Hidrida (NiMH), Daya tahan baterai (maks): 10 j. Berat: 816 g, Panjang kemasan: 275 mm, Lebar kemasan: 370 mm

Specs
Alternatives
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.